Mini-Circuits Attenuators HAT-12A+

Description
12 DB FIXED ATT, DC - 2000 MHZ
Request a Quote Datasheet
Description
12 DB FIXED ATT, DC - 2000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-HAT-12A+-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
3157-HAT-12A+-ND
Attenuators 3157-HAT-12A+-ND
12 DB FIXED ATT, DC - 2000 MHZ

12 DB FIXED ATT, DC - 2000 MHZ

Buy Now Datasheet
Attenuators - HAT-12A+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
HAT-12A+
Attenuators HAT-12A+
RF Attenuators 12dB 0 Hz ~ 2 GHz 50 Ohms 1.1W BNC In-Line Module

RF Attenuators 12dB 0 Hz ~ 2 GHz 50 Ohms 1.1W BNC In-Line Module

Buy Now
RF and Wireless - Attenuators - HAT-12A+ - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
HAT-12A+
RF and Wireless - Attenuators HAT-12A+
12 DB FIXED ATT, DC - 2000 MHZ

12 DB FIXED ATT, DC - 2000 MHZ

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 3157-HAT-12A+-ND HAT-12A+ HAT-12A+
Product Name Attenuators Attenuators RF and Wireless - Attenuators
Attenuation 12 dB 12 dB 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 5W – N DC-8GHz - UIYCA5AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
Thermopad®: Temperature Variable Attenuators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
63 dB Programmable Attenuator, 10 MHz - 67 GHz - EDAT-67G-60 - Mini-Circuits
Specs
Insertion Loss 3.3 dB
Attenuation 0.0 to 63 dB
Package Type Connectorized
View Details
2 suppliers
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details