Pasternack Coaxial Cables (RF) PE3C7842-36

Description
"COAX CBL N-TYPE TO N-TYPE 36"""
Request a Quote Datasheet
Description
"COAX CBL N-TYPE TO N-TYPE 36"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 6099-PE3C7842-36-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
6099-PE3C7842-36-ND
Coaxial Cables (RF) 6099-PE3C7842-36-ND
"COAX CBL N-TYPE TO N-TYPE 36"""

"COAX CBL N-TYPE TO N-TYPE 36"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 6099-PE3C7842-36-ND
Product Name Coaxial Cables (RF)
Application RF
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
ZK2000-6134-0xxx | Sensor cable, PUR, 4 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx8SML-Be8418(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
System cable - 706-2500/405-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details