Pasternack RF Directional Coupler PE2CP1125-15

Description
RF Directional Coupler 5G, GSM, LTE 15dB 30W Module
Request a Quote Datasheet
Description
RF Directional Coupler 5G, GSM, LTE 15dB 30W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2CP1125-15-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2CP1125-15-ND
RF Directional Coupler 6099-PE2CP1125-15-ND
RF Directional Coupler 5G, GSM, LTE 15dB 30W Module

RF Directional Coupler 5G, GSM, LTE 15dB 30W Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2CP1125-15-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 8000.00 to 43500.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

800 to 2500MHz – Directional Coupler - UIYDCP8515A - UIY Inc.
Specs
Frequency Range 800.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Hybrid Couplers - WMQH-5-10-S - Werbel Microwave LLC
Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 5000.00 to 10000.00 MHz
View Details
Directional Coupler - 5o5655550 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 3000.00 to 4000.00 MHz
Power 300.00 watts
View Details