Pasternack RF Directional Coupler PE2CP1018

Description
Dual Directional 20 dB SMA Coupl
Request a Quote Datasheet
Description
Dual Directional 20 dB SMA Coupl
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2CP1018-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2CP1018-ND
RF Directional Coupler 6099-PE2CP1018-ND
Dual Directional 20 dB SMA Coupl

Dual Directional 20 dB SMA Coupl

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2CP1018-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 2000.00 to 6000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Coupler - 5o56100250 - 5o.com
Specs
RF Coupler Type Uni-Directional
Frequency Range 3000.00 to 6000.00 MHz
Power 100.00 watts
View Details
50 ohms 90deg Hybrid Coupler SMA-Female Connectors From 2GHz to 18GHz Rated at 30 Watts - HRT-HC(4000/18000)-90S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 4000.00 to 18000.00 MHz
Power 30.00 watts
View Details
Directional Couplers - WMC-0.5-20-10dB-S - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 500.00 to 20000.00 MHz
View Details
Dual-Directional Couplers 500714010 - 500714010 - KRYTAR, Inc.
Specs
RF Coupler Type Dual Directional
Frequency Range 700.00 to 14000.00 MHz
Power 20.00 watts
View Details