Pasternack RF Directional Coupler PE2CP013

Description
RF Directional Coupler General Purpose 1GHz ~ 2GHz 3.1dB 50W Module, SMA Connectors
Request a Quote Datasheet
Description
RF Directional Coupler General Purpose 1GHz ~ 2GHz 3.1dB 50W Module, SMA Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2CP013-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2CP013-ND
RF Directional Coupler 6099-PE2CP013-ND
RF Directional Coupler General Purpose 1GHz ~ 2GHz 3.1dB 50W Module, SMA Connectors

RF Directional Coupler General Purpose 1GHz ~ 2GHz 3.1dB 50W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2CP013-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CSC-30-11.35G SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 10700.00 to 12000.00 MHz
View Details
350 to 520MHz – Directional Coupler - UIYDCP14337A - UIY Inc.
Specs
Frequency Range 350.00 to 520.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details
Directional Couplers 101040006K - 101040006K - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 40000.00 MHz
Power 20.00 watts
View Details
90 Degree Hybrid Couplers - NHC9-2000-8000-20-S - kTB Solutions
Specs
Frequency Range 2000.00 to 8000.00 MHz
Power 20.00 watts
Insertion Loss 0.80 dB
View Details