Mini-Circuits RF Directional Coupler SEDC-10-63+

Description
RF Directional Coupler General Purpose 50MHz ~ 6GHz 10dB 1W 24-SMD, No Lead, Exposed Pad
Request a Quote Datasheet
Description
RF Directional Coupler General Purpose 50MHz ~ 6GHz 10dB 1W 24-SMD, No Lead, Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 3157-SEDC-10-63+CT-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-SEDC-10-63+CT-ND
RF Directional Coupler 3157-SEDC-10-63+CT-ND
RF Directional Coupler General Purpose 50MHz ~ 6GHz 10dB 1W 24-SMD, No Lead, Exposed Pad

RF Directional Coupler General Purpose 50MHz ~ 6GHz 10dB 1W 24-SMD, No Lead, Exposed Pad

Buy Now Datasheet
RF Directional Coupler - 3157-SEDC-10-63+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-SEDC-10-63+TR-ND
RF Directional Coupler 3157-SEDC-10-63+TR-ND
RF Directional Coupler General Purpose 50MHz ~ 6GHz 10dB 1W 24-SMD, No Lead, Exposed Pad

RF Directional Coupler General Purpose 50MHz ~ 6GHz 10dB 1W 24-SMD, No Lead, Exposed Pad

Buy Now Datasheet
RF Directional Coupler - 3157-SEDC-10-63+DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-SEDC-10-63+DKR-ND
RF Directional Coupler 3157-SEDC-10-63+DKR-ND
RF Directional Coupler General Purpose 50MHz ~ 6GHz 10dB 1W 24-SMD, No Lead, Exposed Pad

RF Directional Coupler General Purpose 50MHz ~ 6GHz 10dB 1W 24-SMD, No Lead, Exposed Pad

Buy Now Datasheet
RF Directional Coupler - SEDC-10-63+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Directional Coupler
SEDC-10-63+
RF Directional Coupler SEDC-10-63+
RF Directional Coupler General Purpose 50MHz ~ 6GHz 10dB 1W 24-SMD, No Lead, Exposed Pad

RF Directional Coupler General Purpose 50MHz ~ 6GHz 10dB 1W 24-SMD, No Lead, Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Couplers RF Couplers
Product Number 3157-SEDC-10-63+CT-ND SEDC-10-63+
Product Name RF Directional Coupler RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency Directional Coupler - FPC07183 - Knowles
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers
RF Directional Coupler - 3157-ZADC-10-17W-S+-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Module
Frequency Range 800.00 to 1900.00 MHz
View Details
350 to 2700MHz – Directional Coupler - UIYDCP22440A - UIY Inc.
Specs
Frequency Range 350.00 to 2700.00 MHz
Power 200.00 watts
Coupling 5.00 to 40.00 dB
View Details