Pasternack RF Directional Coupler PE2205-20

Description
Directional 20 dB SMA Coupler Fr
Request a Quote Datasheet
Description
Directional 20 dB SMA Coupler Fr
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2205-20-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2205-20-ND
RF Directional Coupler 6099-PE2205-20-ND
Directional 20 dB SMA Coupler Fr

Directional 20 dB SMA Coupler Fr

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2205-20-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 7000.00 to 12400.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual Directional and Multi-Channel Couplers - WMHPC30-0510-NMFS - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized Module
Frequency Range 500.00 to 1000.00 MHz
View Details
3 dB 180 Degree Hybrid Couplers 4070240 - 4070240 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 7000.00 to 24000.00 MHz
Insertion Loss 1.50 dB
View Details
Directional Couplers - CSM-30M-15G - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 12400.00 to 18000.00 MHz
View Details