Mini-Circuits 19.3 dB Directional Coupler, 10 - 250 MHz, 75Ω ZFDC-20-3-75B+

Description
19.3 dB Directional Coupler, 10 - 250 MHz, 75Ω
Request a Quote
Description
19.3 dB Directional Coupler, 10 - 250 MHz, 75Ω
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ZFDC-20-3-75+ is a 75Ω coaxial directional coupler operating from 10 to 250 MHz with a coupling of 19.3 dB ±0.5 dB, typical mainline loss of 0.3 dB, and typical directivity of 35 dB. It features a shielded K18 case with BNC connectors and operates over a temperature range of -55°C to 100°C. The part is RoHS compliant. Maximum input power is 2 W. Dimensions are 31.75 × 31.75 × 19.05 mm, with a weight of 70.0 grams.

Datasheet Summary
Powered by GS/AI

ZFDC-20-3-75+ is a 75Ω coaxial directional coupler operating from 10 to 250 MHz with a coupling of 19.3 dB ±0.5 dB, typical mainline loss of 0.3 dB, and typical directivity of 35 dB. It features a shielded K18 case with BNC connectors and operates over a temperature range of -55°C to 100°C. The part is RoHS compliant. Maximum input power is 2 W. Dimensions are 31.75 × 31.75 × 19.05 mm, with a weight of 70.0 grams.

Suppliers

Company
Product
Description
Supplier Links
19.3 dB Directional Coupler, 10 - 250 MHz, 75Ω - ZFDC-20-3-75B+ - Mini-Circuits
Brooklyn, NY, United States
19.3 dB Directional Coupler, 10 - 250 MHz, 75Ω
ZFDC-20-3-75B+
19.3 dB Directional Coupler, 10 - 250 MHz, 75Ω ZFDC-20-3-75B+
19.3 dB Directional Coupler, 10 - 250 MHz, 75Ω

19.3 dB Directional Coupler, 10 - 250 MHz, 75Ω

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Couplers
Product Number ZFDC-20-3-75B+
Product Name 19.3 dB Directional Coupler, 10 - 250 MHz, 75Ω
RF Coupler Type Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

15.5 dB SMT Directional Coupler, 5 - 1000 MHz, 50Ω - ADC-15-4+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 50 ohms
View Details
4 suppliers
18.2 dB SMT Directional Coupler, 5 - 1000 MHz, 75Ω - DBTC-18-4-75+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
4 suppliers
16.3 dB SMT Directional Coupler, 5 - 1500 MHz, 75Ω - DBTC-16-5-75L+ - Mini-Circuits
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount
Impedance 75 ohms
View Details
4 suppliers
RF Directional Coupler - 3157-LRDC-10-1+TR-ND - DigiKey
Specs
RF Coupler Type Uni-Directional
Package Type Surface Mount; 6-SMD, Flat Leads
Frequency Range 5.00 to 500.00 MHz
View Details