Pasternack RF Directional Coupler PE2200-30

Description
Directional 30 dB SMA Coupler Fr
Request a Quote Datasheet
Description
Directional 30 dB SMA Coupler Fr
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 6099-PE2200-30-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
6099-PE2200-30-ND
RF Directional Coupler 6099-PE2200-30-ND
Directional 30 dB SMA Coupler Fr

Directional 30 dB SMA Coupler Fr

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Couplers
Product Number 6099-PE2200-30-ND
Product Name RF Directional Coupler
RF Coupler Type Uni-Directional
Package Type Module, SMA Connectors
Frequency Range 500.00 to 1000.00 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - C-114 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type PC Mount
Frequency Range 5.00 to 500.00 MHz
View Details
1 to 4GHz – Directional Coupler - UIYDCP7315A - UIY Inc.
Specs
Frequency Range 1000.00 to 4000.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Directional Couplers 195006 - 195006 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 18000.00 to 50000.00 MHz
Power 20.00 watts
View Details
Single Directional Couplers - NSDC-14000-15000-50 - kTB Solutions
Specs
RF Coupler Type Uni-Directional
Frequency Range 14000.00 to 15000.00 MHz
Power 50.00 watts
View Details