Pasternack RF Amplifiers PE15B5005

Description
RF Amplifier IC General Purpose 4.4GHz ~ 5.1GHz Module
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 4.4GHz ~ 5.1GHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15B5005-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15B5005-ND
RF Amplifiers 6099-PE15B5005-ND
RF Amplifier IC General Purpose 4.4GHz ~ 5.1GHz Module

RF Amplifier IC General Purpose 4.4GHz ~ 5.1GHz Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15B5005-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 4400 to 5100 MHz
Minimum Gain 10 dB
Maximum Gain 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers - BGA713N7E6327XTSA1-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UMTS
Frequency Range 700 to 800 MHz
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
1218 MHz High Output GaN CATV Power Doubler Amplifier - ACA4788 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 23 dB
Maximum Gain 23 dB
View Details