Pasternack RF Amplifiers PE15A9002

Description
25 dBm IP3, 1.75 dB NF, 16.7 dBm
Request a Quote Datasheet
Description
25 dBm IP3, 1.75 dB NF, 16.7 dBm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A9002-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A9002-ND
RF Amplifiers 6099-PE15A9002-ND
25 dBm IP3, 1.75 dB NF, 16.7 dBm

25 dBm IP3, 1.75 dB NF, 16.7 dBm

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A9002 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A9002
RF and Wireless - RF Amplifiers PE15A9002
25 dBm IP3, 1.75 dB NF, 16.7 dBm

25 dBm IP3, 1.75 dB NF, 16.7 dBm

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A9002-ND PE15A9002
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar, VSAT
Frequency Range 5000 to 9000 MHz 5000 to 9000 MHz
Minimum Gain 22.5 dB ? to 22.5 dB
Maximum Gain 22.5 dB 22.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-25-1000-50-13 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 25 to 1000 MHz
Minimum Gain 50 dB
View Details
RF Amplifiers - BGA751N7E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular
Frequency Range 850 MHz
View Details
2 suppliers