Pasternack RF Amplifiers PE15A8006

Description
6 GHz to 12 GHz, Gain Block Ampl
Request a Quote Datasheet
Description
6 GHz to 12 GHz, Gain Block Ampl
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A8006-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A8006-ND
RF Amplifiers 6099-PE15A8006-ND
6 GHz to 12 GHz, Gain Block Ampl

6 GHz to 12 GHz, Gain Block Ampl

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A8006 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A8006
RF and Wireless - RF Amplifiers PE15A8006
6 GHz to 12 GHz, Gain Block Ampl

6 GHz to 12 GHz, Gain Block Ampl

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A8006-ND PE15A8006
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 6000 to 12000 MHz 6000 to 12000 MHz
Minimum Gain 12 dB ? to 12 dB
Maximum Gain 12 dB 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type TO-270 WB-14 GULL
View Details
2.4 GHz WLAN Switch/LNA Front End - SE2601T - Skyworks Solutions, Inc.
Specs
Frequency Range 2400 to 2500 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
View Details