Pasternack RF Amplifiers PE15A7000

Description
50 dB Gain, 14 dBm P1dB, 100 MHz
Request a Quote Datasheet
Description
50 dB Gain, 14 dBm P1dB, 100 MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A7000-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A7000-ND
RF Amplifiers 6099-PE15A7000-ND
50 dB Gain, 14 dBm P1dB, 100 MHz

50 dB Gain, 14 dBm P1dB, 100 MHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A7000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A7000
RF and Wireless - RF Amplifiers PE15A7000
50 dB Gain, 14 dBm P1dB, 100 MHz

50 dB Gain, 14 dBm P1dB, 100 MHz

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A7000-ND PE15A7000
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 100 to 18000 MHz 100 to 18000 MHz
Minimum Gain 50 dB ? to 50 dB
Maximum Gain 50 dB 50 dB
Unlock Full Specs
to access all available technical data

Similar Products

Reverse Amplifier with Step Attenuator - ARA2004 - Skyworks Solutions, Inc.
Specs
Minimum Gain 29.3 dB
Maximum Gain 29.3 dB
Noise Figure 3 dB
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
0.01 - 40 GHz Surface Mount Amplifier - AMM-11078PSM - Marki Microwave LLC
Specs
Frequency Range 10 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - BGA614H6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM, PCS
Frequency Range 0.0 to 2400 MHz
View Details
4 suppliers