Pasternack RF Amplifiers PE15A63031

Description
44 dB Gain, 20 dBm P1dB, 0.5 GHz
Request a Quote Datasheet
Description
44 dB Gain, 20 dBm P1dB, 0.5 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A63031-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A63031-ND
RF Amplifiers 6099-PE15A63031-ND
44 dB Gain, 20 dBm P1dB, 0.5 GHz

44 dB Gain, 20 dBm P1dB, 0.5 GHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A63031-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 500 to 40000 MHz
Minimum Gain 44 dB
Maximum Gain 44 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD299K4CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 18000 to 40000 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 1800 to 2000 MHz
Minimum Gain 30 dB
View Details
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details