Pasternack RF Amplifiers PE15A63029

Description
42 dB Gain, 18 dBm P1dB, 0.1 GHz
Request a Quote Datasheet
Description
42 dB Gain, 18 dBm P1dB, 0.1 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A63029-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A63029-ND
RF Amplifiers 6099-PE15A63029-ND
42 dB Gain, 18 dBm P1dB, 0.1 GHz

42 dB Gain, 18 dBm P1dB, 0.1 GHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A63029-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 100 to 50000 MHz
Minimum Gain 42 dB
Maximum Gain 42 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF Amplifiers - BGA614E6327HTSA1 - 109567-BGA614E6327HTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 2400 MHz
Minimum Gain 17.5 dB
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers - ADA1200GS24Q1 - 172544-ADA1200GS24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 50 to 1000 MHz
Minimum Gain 13.5 dB
View Details
3 suppliers