Pasternack RF Amplifiers PE15A63028

Description
42 dB Gain, 16 dBm P1dB, 0.1 GHz
Request a Quote Datasheet
Description
42 dB Gain, 16 dBm P1dB, 0.1 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A63028-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A63028-ND
RF Amplifiers 6099-PE15A63028-ND
42 dB Gain, 16 dBm P1dB, 0.1 GHz

42 dB Gain, 16 dBm P1dB, 0.1 GHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A63028-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 100 to 18000 MHz
Minimum Gain 42 dB
Maximum Gain 42 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
RF Amplifiers - 2312-QPA1019TR7DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 4500 to 7000 MHz
View Details
AKA-1400PSM, DC - 14 GHz Broadband InGaP SMT Amplifier - AKA-1400PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 14000 MHz
Package Type Surface Mount; surface-mount
View Details
Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details