Pasternack RF Amplifiers PE15A63011

Description
0.85 dB NF Input Protected Low N
Request a Quote Datasheet
Description
0.85 dB NF Input Protected Low N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A63011-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A63011-ND
RF Amplifiers 6099-PE15A63011-ND
0.85 dB NF Input Protected Low N

0.85 dB NF Input Protected Low N

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A63011 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A63011
RF and Wireless - RF Amplifiers PE15A63011
0.85 dB NF Input Protected Low N

0.85 dB NF Input Protected Low N

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A63011-ND PE15A63011
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 3100 to 3500 MHz 3100 to 3500 MHz
Minimum Gain 35 dB ? to 35 dB
Maximum Gain 35 dB 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF/IF and RFID - RF Amplifiers - 1049195-BGA5L1BN6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Minimum Gain 18.5 dB
Maximum Gain 18.5 dB
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Skyworks Solutions, Inc.
Specs
Applications RF Microwave
View Details