Pasternack RF Amplifiers PE15A63009

Description
1.2 dB NF Input Protected Low No
Request a Quote Datasheet
Description
1.2 dB NF Input Protected Low No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A63009-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A63009-ND
RF Amplifiers 6099-PE15A63009-ND
1.2 dB NF Input Protected Low No

1.2 dB NF Input Protected Low No

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A63009 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A63009
RF and Wireless - RF Amplifiers PE15A63009
1.2 dB NF Input Protected Low No

1.2 dB NF Input Protected Low No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A63009-ND PE15A63009
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2600 to 3100 MHz 2600 to 3100 MHz
Minimum Gain 40 dB ? to 40 dB
Maximum Gain 40 dB 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 5000 MHz Cascadable SiGe HBT Amplifier - QPA0363A - Qorvo
Specs
Applications Mobile / Wireless Systems; SATCOM
RoHS Compliant RoHS
Frequency Range ? to 5000 MHz
View Details
Specs
Frequency Range 170 to 1675 MHz
Minimum Gain ? to 15.75 dB
Maximum Gain 15.75 dB
View Details
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
RF Amplifiers - MHL9236N - 884593-MHL9236N - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details