Pasternack RF Amplifiers PE15A63008

Description
1.2 dB NF Input Protected Low No
Request a Quote Datasheet
Description
1.2 dB NF Input Protected Low No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A63008-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A63008-ND
RF Amplifiers 6099-PE15A63008-ND
1.2 dB NF Input Protected Low No

1.2 dB NF Input Protected Low No

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A63008 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A63008
RF and Wireless - RF Amplifiers PE15A63008
1.2 dB NF Input Protected Low No

1.2 dB NF Input Protected Low No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A63008-ND PE15A63008
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2600 to 3100 MHz 2600 to 3100 MHz
Minimum Gain 30 dB ? to 30 dB
Maximum Gain 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - ABA3130RS26Q1 - 859171-ABA3130RS26Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 12-QFN (3x3)
View Details
Sky5®: LB /MLB / MB /HB and MIMO Diversity Receive Module - SKY53735-21 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 47-lead
View Details
AMM-7200CH, 12 GHz - 46 GHz GaAs Driver Amplifier - AMM-7200CH - Marki Microwave LLC
Specs
Frequency Range 12000 to 46000 MHz
Package Type bare-die
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-8000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 8000 MHz
Output VSWR 2 :1
View Details