Pasternack RF Amplifiers PE15A63003

Description
1.6 dB NF Input Protected Low No
Request a Quote Datasheet
Description
1.6 dB NF Input Protected Low No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A63003-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A63003-ND
RF Amplifiers 6099-PE15A63003-ND
1.6 dB NF Input Protected Low No

1.6 dB NF Input Protected Low No

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A63003 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A63003
RF and Wireless - RF Amplifiers PE15A63003
1.6 dB NF Input Protected Low No

1.6 dB NF Input Protected Low No

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A63003-ND PE15A63003
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 30 to 1500 MHz 30 to 1500 MHz
Minimum Gain 30.5 dB ? to 30.5 dB
Maximum Gain 30.5 dB 30.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - AG403-89G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
GPS / GLONASS / COMPASS LNA - BGA777N7 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 2300 to 2700 MHz
Minimum Gain 15.7 dB
View Details
2 suppliers
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details