Pasternack RF Amplifiers PE15A63001

Description
1 dB NF Input Protected Low Nois
Request a Quote Datasheet
Description
1 dB NF Input Protected Low Nois
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A63001-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A63001-ND
RF Amplifiers 6099-PE15A63001-ND
1 dB NF Input Protected Low Nois

1 dB NF Input Protected Low Nois

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A63001 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A63001
RF and Wireless - RF Amplifiers PE15A63001
1 dB NF Input Protected Low Nois

1 dB NF Input Protected Low Nois

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A63001-ND PE15A63001
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 10 to 1000 MHz 10 to 1000 MHz
Minimum Gain 42 dB ? to 42 dB
Maximum Gain 42 dB 42 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3500 MHz Cascadable SiGe HBT MMIC Amplifier - QPA4463A - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 3500 MHz
View Details
Low Noise Amplifiers - NLA-8000-26500-40-65 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8000 to 26500 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details