Pasternack RF Amplifiers PE15A63000

Description
1 dB NF Input Protected Low Nois
Request a Quote Datasheet
Description
1 dB NF Input Protected Low Nois
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A63000-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A63000-ND
RF Amplifiers 6099-PE15A63000-ND
1 dB NF Input Protected Low Nois

1 dB NF Input Protected Low Nois

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A63000 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A63000
RF and Wireless - RF Amplifiers PE15A63000
1 dB NF Input Protected Low Nois

1 dB NF Input Protected Low Nois

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A63000-ND PE15A63000
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 10 to 1000 MHz 10 to 1000 MHz
Minimum Gain 32 dB ? to 32 dB
Maximum Gain 32 dB 32 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-20-8000-20-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 20 to 8000 MHz
Minimum Gain 20 dB
View Details
Dual-Band 802.11n Wireless LAN Front-end Module - SE2577L - Skyworks Solutions, Inc.
Specs
RoHS Compliant RoHS
Frequency Range 2400 to 5875 MHz
Package Type Surface Mount; Plugin; QFN, 20-pin
View Details
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
AMM-7210UC, 22 GHz - 57 GHz GaAs Driver Amplifier - AMM-7210UC - Marki Microwave LLC
Specs
Frequency Range 22000 to 57000 MHz
Package Type Connectorized; connectorized
View Details