Pasternack RF Amplifiers PE15A6012

Description
40 dB Gain, 19 dBm Psat, 6 GHz t
Request a Quote Datasheet
Description
40 dB Gain, 19 dBm Psat, 6 GHz t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A6012-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A6012-ND
RF Amplifiers 6099-PE15A6012-ND
40 dB Gain, 19 dBm Psat, 6 GHz t

40 dB Gain, 19 dBm Psat, 6 GHz t

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A6012 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A6012
RF and Wireless - RF Amplifiers PE15A6012
40 dB Gain, 19 dBm Psat, 6 GHz t

40 dB Gain, 19 dBm Psat, 6 GHz t

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A6012-ND PE15A6012
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 18000 MHz 6000 to 18000 MHz
Minimum Gain 40 dB ? to 40 dB
Maximum Gain 40 dB 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - BGB717L7ESDE6327XTSA1 - 1023306-BGB717L7ESDE6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 76 to 108 MHz
Minimum Gain 12 dB
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
RF Amplifiers - ACA1216P2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1218 MHz
View Details
2 suppliers