Pasternack RF Amplifiers PE15A6002

Description
60 dB Gain, 19 dBm Psat, 1 GHz t
Request a Quote Datasheet
Description
60 dB Gain, 19 dBm Psat, 1 GHz t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A6002-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A6002-ND
RF Amplifiers 6099-PE15A6002-ND
60 dB Gain, 19 dBm Psat, 1 GHz t

60 dB Gain, 19 dBm Psat, 1 GHz t

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A6002 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A6002
RF and Wireless - RF Amplifiers PE15A6002
60 dB Gain, 19 dBm Psat, 1 GHz t

60 dB Gain, 19 dBm Psat, 1 GHz t

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A6002-ND PE15A6002
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1000 to 2000 MHz 1000 to 2000 MHz
Minimum Gain 60 dB ? to 60 dB
Maximum Gain 60 dB 60 dB
Unlock Full Specs
to access all available technical data

Similar Products

Detector Log Video Amplifiers(DLVAs) - NDLVA-500-18500-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 18500 MHz
Output VSWR 2.5 :1
View Details
RF Amplifiers - HFA3624IA1K - 873520-HFA3624IA1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
SMT MMIC, Linear, Gain Block, pHEMT Amplifier, 500 MHz to 4500 MHz, 50Ω, 3x3 mm QFN Style Package - MNA-4W+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
MMIC Tech. MMIC
Package Type Surface Mount
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details