Pasternack RF Amplifiers PE15A5104F

Description
Temperature Compensated Low Nois
Request a Quote Datasheet
Description
Temperature Compensated Low Nois
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A5104F-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A5104F-ND
RF Amplifiers 6099-PE15A5104F-ND
Temperature Compensated Low Nois

Temperature Compensated Low Nois

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A5104F-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications SATCOM; SATCOM
Frequency Range 2000 to 8000 MHz
Minimum Gain 39 dB
Maximum Gain 39 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Specs
Frequency Range 170 to 1675 MHz
Minimum Gain ? to 15.75 dB
Maximum Gain 15.75 dB
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
900 MHz Transmit/Receive Front-end Module - SKY65313-21 - Skyworks Solutions, Inc.
Specs
Applications Industrial, Scientific and Medical (ISM) band applications
Output Power 30.5 dBm
Package Type Surface Mount; Plugin; MCM, 28-pin
View Details