Pasternack RF Amplifiers PE15A5098

Description
0.8W Psat, 40 dB Gain, 20 GHz to
Request a Quote Datasheet
Description
0.8W Psat, 40 dB Gain, 20 GHz to
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A5098-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A5098-ND
RF Amplifiers 6099-PE15A5098-ND
0.8W Psat, 40 dB Gain, 20 GHz to

0.8W Psat, 40 dB Gain, 20 GHz to

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A5098-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, VSAT
Frequency Range 20000 to 47000 MHz
Minimum Gain 40 dB
Maximum Gain 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Specs
Frequency Range 170 to 1675 MHz
Minimum Gain ? to 15.75 dB
Maximum Gain 15.75 dB
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
2.4 GHz High Power Wireless LAN Power Amplifier - SE2604L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Minimum Gain 32 dB
View Details