Pasternack RF Amplifiers PE15A5081

Description
RF Amplifier IC General Purpose 1GHz ~ 2.5GHz Module
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 1GHz ~ 2.5GHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A5081-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A5081-ND
RF Amplifiers 6099-PE15A5081-ND
RF Amplifier IC General Purpose 1GHz ~ 2.5GHz Module

RF Amplifier IC General Purpose 1GHz ~ 2.5GHz Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A5081-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1000 to 2500 MHz
Minimum Gain 46 dB
Maximum Gain 46 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
RF Amplifiers ICs - 2333493 - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 19 dB
View Details
5 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
1.805 - 1.880 GHz Small-Cell Power Amplifier Module - AWB7122 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 1805 to 1880 MHz
View Details