Pasternack RF Amplifiers PE15A5077

Description
RF Amplifier IC General Purpose 800MHz ~ 2GHz Module
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 800MHz ~ 2GHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A5077-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A5077-ND
RF Amplifiers 6099-PE15A5077-ND
RF Amplifier IC General Purpose 800MHz ~ 2GHz Module

RF Amplifier IC General Purpose 800MHz ~ 2GHz Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A5077-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 800 to 2000 MHz
Minimum Gain 53 dB
Maximum Gain 53 dB
Unlock Full Specs
to access all available technical data

Similar Products

SMT MMIC, Low Noise, Medium Power, Linear, pHEMT Amplifier, 50 MHz to 4000 MHz, 50Ω, SOT-89 Style Package - PGA-103+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
RoHS Compliant RoHS
MMIC Tech. MMIC
View Details
3 suppliers
2.11 GHz to 2.17 GHz Small-Cell Power Amplifier Module - AWB7127 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Picocell, femtocell, and customer premises equipment (CPE) applications
Frequency Range 2110 to 2170 MHz
View Details
60 - 3500 MHz, 0.25 Watt Linear Amplifier - AH118-89G - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 60 to 3500 MHz
Output Power 24.7 dBm
View Details
ADM1-8096PC, 0.09 - 6 GHz High Dynamic Range Gain Block - ADM1-8096PC - Marki Microwave LLC
Specs
Frequency Range 90 to 6000 MHz
Package Type Connectorized; connectorized
View Details