Pasternack RF Amplifiers PE15A5054

Description
2 Watt P1dB, 18 GHz to 26.5 GHz,
Request a Quote Datasheet
Description
2 Watt P1dB, 18 GHz to 26.5 GHz,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A5054-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A5054-ND
RF Amplifiers 6099-PE15A5054-ND
2 Watt P1dB, 18 GHz to 26.5 GHz,

2 Watt P1dB, 18 GHz to 26.5 GHz,

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A5054 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A5054
RF and Wireless - RF Amplifiers PE15A5054
2 Watt P1dB, 18 GHz to 26.5 GHz

2 Watt P1dB, 18 GHz to 26.5 GHz

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A5054-ND PE15A5054
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 18000 to 26500 MHz
Minimum Gain 35 dB ? to 33 dB
Maximum Gain 35 dB 33 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RX Diversity FEM with Gain - SKY13569-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 17-Lead
View Details
DC-40 GHz GaAs Surface Mount Driver Amplifier - AMM-9856PSM - Marki Microwave LLC
Specs
Frequency Range 0.0 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
Low Noise Amplifiers - NLA-200-10000-45-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 200 to 10000 MHz
Minimum Gain 45 dB
View Details