Pasternack RF Amplifiers PE15A5049F

Description
5 Watt P1dB, 6 GHz to 18 GHz, Hi
Request a Quote Datasheet
Description
5 Watt P1dB, 6 GHz to 18 GHz, Hi
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A5049F-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A5049F-ND
RF Amplifiers 6099-PE15A5049F-ND
5 Watt P1dB, 6 GHz to 18 GHz, Hi

5 Watt P1dB, 6 GHz to 18 GHz, Hi

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A5049F-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 6000 to 18000 MHz
Minimum Gain 41 dB
Maximum Gain 41 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - PTMA180402FL V1 R250 - Quarktwin Technology Ltd.
Specs
RoHS Compliant RoHS
Package Type H-34265-8
View Details
7.9 - 11 GHz, 25 Watt GaN Power Amplifier - QPA1011 - Qorvo
Specs
Amplifier Type Power Amplifier
Applications Military / Defense; Radar Systems; SATCOM
RoHS Compliant RoHS
View Details
2 suppliers
DC - 20 GHz Wideband Low Noise Amplifier - AMM-9852PSM - Marki Microwave LLC
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 0.0 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details