Pasternack RF Amplifiers PE15A5048

Description
2 Watt P1dB, 6 GHz to 18 GHz, Me
Request a Quote Datasheet
Description
2 Watt P1dB, 6 GHz to 18 GHz, Me
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A5048-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A5048-ND
RF Amplifiers 6099-PE15A5048-ND
2 Watt P1dB, 6 GHz to 18 GHz, Me

2 Watt P1dB, 6 GHz to 18 GHz, Me

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A5048 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A5048
RF and Wireless - RF Amplifiers PE15A5048
2 Watt P1dB, 6 GHz to 18 GHz, Me

2 Watt P1dB, 6 GHz to 18 GHz, Me

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A5048-ND PE15A5048
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 6000 to 18000 MHz 6000 to 18000 MHz
Minimum Gain 35 dB ? to 35 dB
Maximum Gain 35 dB 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers - MD7IC2755GNR1 - 884459-MD7IC2755GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type TO-270 WB-14 GULL
View Details
SMT MMIC, Linear, Gain Block, HBT, Low Phase Noise Amplifier, DC to 8000 MHz, 50Ω, Micro-X Style Package - ERA-21SM+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 8000 MHz
View Details
3 suppliers
2 - 20 GHz, Broadband Gain Block - ADM-11124PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 20000 MHz
Package Type Surface Mount; surface-mount
View Details