Pasternack RF Amplifiers PE15A5040

Description
6 Watt P1dB, 800 MHz to 960 MHz,
Request a Quote Datasheet
Description
6 Watt P1dB, 800 MHz to 960 MHz,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A5040-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A5040-ND
RF Amplifiers 6099-PE15A5040-ND
6 Watt P1dB, 800 MHz to 960 MHz,

6 Watt P1dB, 800 MHz to 960 MHz,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A5040-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 800 to 960 MHz
Minimum Gain 33 dB
Maximum Gain 33 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-2640 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 26000 to 40000 MHz
View Details
RF Amplifiers - BGA628L7E6327XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 400 to 6000 MHz
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
2.4 GHz CMOS WLAN RF Front-end Integrated Circuit with PA, LNA with Bypass, and SP3T Switch for WLAN and Bluetooth® Signal Function - RFX8422S - Skyworks Solutions, Inc.
Specs
Applications Mobile / Wireless Systems
Frequency Range 2400 to 2500 MHz
Package Type Surface Mount; QFN, 16L
View Details