Pasternack RF and Wireless - RF Amplifiers PE15A5011

Description
43 dB Gain, 10 Watt Psat, 30 MHz
Description
43 dB Gain, 10 Watt Psat, 30 MHz

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - PE15A5011 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A5011
RF and Wireless - RF Amplifiers PE15A5011
43 dB Gain, 10 Watt Psat, 30 MHz

43 dB Gain, 10 Watt Psat, 30 MHz

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number PE15A5011
Product Name RF and Wireless - RF Amplifiers
Frequency Range 30 to 2500 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 1908050 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Low Noise Amplifiers - NLA-950-2150-20-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 950 to 2150 MHz
Minimum Gain 20 dB
View Details
General Purpose LNAs - BGA612 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
Minimum Gain 16 dB
View Details