Pasternack RF Amplifiers PE15A4064F

Description
27 dBm P1dB, 18 GHz to 26.5 GHz,
Request a Quote Datasheet
Description
27 dBm P1dB, 18 GHz to 26.5 GHz,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A4064F-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A4064F-ND
RF Amplifiers 6099-PE15A4064F-ND
27 dBm P1dB, 18 GHz to 26.5 GHz,

27 dBm P1dB, 18 GHz to 26.5 GHz,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A4064F-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 18000 to 26500 MHz
Minimum Gain 28 dB
Maximum Gain 28 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
GPS / GLONASS / COMPASS LNA - BGA924N6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Minimum Gain 16.2 dB
Maximum Gain 16.2 dB
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers - SE2574L-R - 028216-SE2574L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2400 MHz
Minimum Gain 28 dB
View Details
3 suppliers