Pasternack RF Amplifiers PE15A4056F

Description
1 Watt P1dB, 2 GHz to 18 GHz, Me
Request a Quote Datasheet
Description
1 Watt P1dB, 2 GHz to 18 GHz, Me
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A4056F-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A4056F-ND
RF Amplifiers 6099-PE15A4056F-ND
1 Watt P1dB, 2 GHz to 18 GHz, Me

1 Watt P1dB, 2 GHz to 18 GHz, Me

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A4056F-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2000 to 18000 MHz
Minimum Gain 30 dB
Maximum Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
RF Amplifiers - BGA6H1BN6E6327XTSA1 - 913322-BGA6H1BN6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
View Details
2 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
Sky5® LB / MB / HB Diversity Receive Module - SKY53730-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; 56-lead
View Details