Pasternack RF Amplifiers PE15A4052

Description
31 dBm P1dB, 100 MHz to 18 GHz,
Request a Quote Datasheet
Description
31 dBm P1dB, 100 MHz to 18 GHz,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A4052-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A4052-ND
RF Amplifiers 6099-PE15A4052-ND
31 dBm P1dB, 100 MHz to 18 GHz,

31 dBm P1dB, 100 MHz to 18 GHz,

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A4052 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A4052
RF and Wireless - RF Amplifiers PE15A4052
31 dBm P1dB, 100 MHz to 18 GHz

31 dBm P1dB, 100 MHz to 18 GHz

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A4052-ND PE15A4052
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 100 to 18000 MHz
Minimum Gain 37 dB ? to 31 dB
Maximum Gain 37 dB 31 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
SMT MMIC, Low Noise, Linear, pHEMT Amplifier, DC to 4000 MHz, 50Ω, SOT-363 Style Package - PSA-8A+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 4000 MHz
View Details
3 suppliers
RF Amplifiers - MHW1815 - 884620-MHW1815 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
RF Amplifiers - BGA735N16E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications UMTS
Frequency Range 800 to 2100 MHz
View Details
2 suppliers