Pasternack RF and Wireless - RF Amplifiers PE15A4045

Description
27 dBm P1dB, 6 GHz to 12 GHz, Me
Description
27 dBm P1dB, 6 GHz to 12 GHz, Me

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RF Amplifiers - PE15A4045 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A4045
RF and Wireless - RF Amplifiers PE15A4045
27 dBm P1dB, 6 GHz to 12 GHz, Me

27 dBm P1dB, 6 GHz to 12 GHz, Me

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number PE15A4045
Product Name RF and Wireless - RF Amplifiers
Frequency Range 6000 to 12000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RF Amplifiers - 1236200-SKY65051-377LF - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 400 to 6000 MHz
Minimum Gain 16 dB
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
DC- 70GHz, Broadband Distributed Amplifier - AMM-9024CH - Marki Microwave LLC
Specs
Frequency Range 0.0 to 70000 MHz
Package Type bare-die
View Details
RF Amplifiers - 448-BGA10H1MN9E6327XTSA1TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 2300 to 2700 MHz
View Details