Pasternack RF Amplifiers PE15A4043

Description
44 dB Gain, 3 Watt P1dB, 2 GHz t
Request a Quote Datasheet
Description
44 dB Gain, 3 Watt P1dB, 2 GHz t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A4043-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A4043-ND
RF Amplifiers 6099-PE15A4043-ND
44 dB Gain, 3 Watt P1dB, 2 GHz t

44 dB Gain, 3 Watt P1dB, 2 GHz t

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A4043 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A4043
RF and Wireless - RF Amplifiers PE15A4043
44 dB Gain, 3 Watt P1dB, 2 GHz t

44 dB Gain, 3 Watt P1dB, 2 GHz t

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A4043-ND PE15A4043
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 6000 MHz 2000 to 6000 MHz
Minimum Gain 44 dB ? to 44 dB
Maximum Gain 44 dB 44 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 448-BGA9H1MN9E6329XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 4G, 5G
Frequency Range 1400 to 2700 MHz
View Details
2 suppliers
Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details