Pasternack RF Amplifiers PE15A4041

Description
500 mW P1dB, 2 GHz to 6 GHz, Med
Request a Quote Datasheet
Description
500 mW P1dB, 2 GHz to 6 GHz, Med
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A4041-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A4041-ND
RF Amplifiers 6099-PE15A4041-ND
500 mW P1dB, 2 GHz to 6 GHz, Med

500 mW P1dB, 2 GHz to 6 GHz, Med

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A4041 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A4041
RF and Wireless - RF Amplifiers PE15A4041
500 mW P1dB, 2 GHz to 6 GHz, Med

500 mW P1dB, 2 GHz to 6 GHz, Med

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A4041-ND PE15A4041
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 6000 MHz 2000 to 6000 MHz
Minimum Gain 22 dB ? to 22 dB
Maximum Gain 22 dB 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
RF Amplifiers - BGA711L7E6327XTSA1 - 101888-BGA711L7E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1900 to 2100 MHz
Minimum Gain 17 dB
View Details
3 suppliers
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Isolated Analog Amplifier - Si8922BD-IS4 - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; WB SOIC8
View Details