Pasternack RF Amplifiers PE15A4039

Description
24 dBm P1dB, 500 MHz to 2.5 GHz,
Request a Quote Datasheet
Description
24 dBm P1dB, 500 MHz to 2.5 GHz,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A4039-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A4039-ND
RF Amplifiers 6099-PE15A4039-ND
24 dBm P1dB, 500 MHz to 2.5 GHz,

24 dBm P1dB, 500 MHz to 2.5 GHz,

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A4039 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A4039
RF and Wireless - RF Amplifiers PE15A4039
24 dBm P1dB, 500 MHz to 2.5 GHz

24 dBm P1dB, 500 MHz to 2.5 GHz

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A4039-ND PE15A4039
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 500 to 2500 MHz
Minimum Gain 24 dB ? to 24 dB
Maximum Gain 24 dB 24 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF & MW Power Amplifier - SE5023L-R - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 5150 to 5850 MHz
Maximum Gain 32 dB
View Details
3 suppliers