Pasternack RF Amplifiers PE15A4025

Description
2 Watt P1dB, 1 GHz to 2 GHz, Med
Request a Quote Datasheet
Description
2 Watt P1dB, 1 GHz to 2 GHz, Med
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A4025-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A4025-ND
RF Amplifiers 6099-PE15A4025-ND
2 Watt P1dB, 1 GHz to 2 GHz, Med

2 Watt P1dB, 1 GHz to 2 GHz, Med

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A4025-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 1000 to 2000 MHz
Minimum Gain 37 dB
Maximum Gain 37 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA420H6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 3000 MHz
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Isolated Voltage Sensor - Si8932B-IS - Skyworks Solutions, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type Surface Mount; NB SOIC8
View Details