Pasternack RF Amplifiers PE15A4012

Description
5 Watt Psat, 3.5 GHz to 7 GHz, H
Request a Quote Datasheet
Description
5 Watt Psat, 3.5 GHz to 7 GHz, H
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A4012-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A4012-ND
RF Amplifiers 6099-PE15A4012-ND
5 Watt Psat, 3.5 GHz to 7 GHz, H

5 Watt Psat, 3.5 GHz to 7 GHz, H

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 6099-PE15A4012-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 3500 to 7000 MHz
Minimum Gain 26 dB
Maximum Gain 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
Specs
Frequency Range 1575 MHz
Minimum Gain ? to 20 dB
Maximum Gain 20 dB
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
Specs
Applications RF Microwave
View Details