Pasternack RF Amplifiers PE15A3513

Description
60 dB Gain, 10 dBm P1dB, 1 GHz t
Request a Quote Datasheet
Description
60 dB Gain, 10 dBm P1dB, 1 GHz t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A3513-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A3513-ND
RF Amplifiers 6099-PE15A3513-ND
60 dB Gain, 10 dBm P1dB, 1 GHz t

60 dB Gain, 10 dBm P1dB, 1 GHz t

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A3513 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A3513
RF and Wireless - RF Amplifiers PE15A3513
60 dB Gain, 10 dBm P1dB, 1 GHz t

60 dB Gain, 10 dBm P1dB, 1 GHz t

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A3513-ND PE15A3513
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1000 to 20000 MHz 1000 to 20000 MHz
Minimum Gain 60 dB ? to 60 dB
Maximum Gain 60 dB 60 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Plug-In, Low Noise, Linear Amplifier, 5 MHz to 500 MHz, 50Ω - AMP-75+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -54 to 85 C (-65 to 185 F)
Nominal Impedance 50
View Details
RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
RF and Wireless - RF Amplifiers - 1341210-BGA725L6E6327FTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 1550 to 1615 MHz
Minimum Gain 20 dB
View Details
4 suppliers