Pasternack RF Amplifiers PE15A3507

Description
43 dB Gain, 1 Watt P1dB, 12 GHz
Request a Quote Datasheet
Description
43 dB Gain, 1 Watt P1dB, 12 GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A3507-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A3507-ND
RF Amplifiers 6099-PE15A3507-ND
43 dB Gain, 1 Watt P1dB, 12 GHz

43 dB Gain, 1 Watt P1dB, 12 GHz

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A3507 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A3507
RF and Wireless - RF Amplifiers PE15A3507
43 dB Gain, 1 Watt P1dB, 12 GHz

43 dB Gain, 1 Watt P1dB, 12 GHz

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A3507-ND PE15A3507
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 12000 to 18000 MHz 12000 to 18000 MHz
Minimum Gain 47 dB ? to 47 dB
Maximum Gain 47 dB 47 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA824N6E6327XTSA1 - 864210-BGA824N6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TSNP-6-2
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-23000-25000-35-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 23000 to 25000 MHz
Minimum Gain 35 dB
View Details
Specs
Applications RF Microwave
Frequency Range 1800 to 2200 MHz
Minimum Gain 28.5 dB
View Details