Pasternack RF Amplifiers PE15A3505

Description
48 dB Gain, 1 Watt P1dB, 6 GHz t
Request a Quote Datasheet
Description
48 dB Gain, 1 Watt P1dB, 6 GHz t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A3505-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A3505-ND
RF Amplifiers 6099-PE15A3505-ND
48 dB Gain, 1 Watt P1dB, 6 GHz t

48 dB Gain, 1 Watt P1dB, 6 GHz t

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A3505 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A3505
RF and Wireless - RF Amplifiers PE15A3505
48 dB Gain, 1 Watt P1dB, 6 GHz t

48 dB Gain, 1 Watt P1dB, 6 GHz t

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A3505-ND PE15A3505
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 6000 to 12000 MHz 6000 to 12000 MHz
Minimum Gain 48 dB ? to 48 dB
Maximum Gain 48 dB 48 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; TO-272 WB-16
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-700-1100-20-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 700 to 1100 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers ICs - 2286514 - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 22.2 dB
View Details
5 suppliers