Pasternack RF Amplifiers PE15A3500

Description
60 dB Gain, 10 dBm P1dB, 1 GHz t
Request a Quote Datasheet
Description
60 dB Gain, 10 dBm P1dB, 1 GHz t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A3500-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A3500-ND
RF Amplifiers 6099-PE15A3500-ND
60 dB Gain, 10 dBm P1dB, 1 GHz t

60 dB Gain, 10 dBm P1dB, 1 GHz t

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A3500 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A3500
RF and Wireless - RF Amplifiers PE15A3500
60 dB Gain, 10 dBm P1dB, 1 GHz t

60 dB Gain, 10 dBm P1dB, 1 GHz t

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A3500-ND PE15A3500
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1000 to 20000 MHz 1000 to 20000 MHz
Minimum Gain 60 dB ? to 60 dB
Maximum Gain 60 dB 60 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
RF Amplifiers - BGA7M1N6E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications LTE
Frequency Range 1800 to 2200 MHz
View Details
4 suppliers
Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
2620-2690 MHz Variable Gain Amplifier - SKY65386-11 - Skyworks Solutions, Inc.
Specs
Frequency Range 2620 to 2690 MHz
Minimum Gain 25.5 dB
Maximum Gain 25.5 dB
View Details
4 suppliers