Pasternack RF Amplifiers PE15A3310

Description
RF Amplifier IC General Purpose 300kHz ~ 6.5GHz Module
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 300kHz ~ 6.5GHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A3310-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A3310-ND
RF Amplifiers 6099-PE15A3310-ND
RF Amplifier IC General Purpose 300kHz ~ 6.5GHz Module

RF Amplifier IC General Purpose 300kHz ~ 6.5GHz Module

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A3310 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A3310
RF and Wireless - RF Amplifiers PE15A3310
IC RF AMP GPS 300KHZ-6.5GHZ MOD

IC RF AMP GPS 300KHZ-6.5GHZ MOD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A3310-ND PE15A3310
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.3000 to 6500 MHz 0.3000 to 6500 MHz
Minimum Gain 39 dB ? to 39 dB
Maximum Gain 39 dB 39 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
General Purpose LNAs - BGA427 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range ? to 3000 MHz
Minimum Gain 20 dB
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details
5 GHz WLAN Switch/LNA Front End - SE5008L - Skyworks Solutions, Inc.
Specs
Frequency Range 4900 to 5850 MHz
Minimum Gain 14 dB
Maximum Gain 14 dB
View Details