Pasternack RF Amplifiers PE15A3308

Description
RF Amplifier IC Wireless LAN 0Hz ~ 3GHz Module
Request a Quote Datasheet
Description
RF Amplifier IC Wireless LAN 0Hz ~ 3GHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A3308-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A3308-ND
RF Amplifiers 6099-PE15A3308-ND
RF Amplifier IC Wireless LAN 0Hz ~ 3GHz Module

RF Amplifier IC Wireless LAN 0Hz ~ 3GHz Module

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A3308 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A3308
RF and Wireless - RF Amplifiers PE15A3308
IC AMP WIRELESS LAN 0HZ-3GHZ MOD

IC AMP WIRELESS LAN 0HZ-3GHZ MOD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A3308-ND PE15A3308
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Wireless LAN
Frequency Range 0.0 to 3000 MHz 0.0 to 3000 MHz
Minimum Gain 16 dB ? to 16 dB
Maximum Gain 16 dB 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA8801TR13TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 45 to 1218 MHz
View Details
RF and Wireless - RF Amplifiers - 1354858-BGA420H6327 - Win Source Electronics
Specs
Applications RF Microwave
Minimum Gain 13 dB
Maximum Gain 13 dB
View Details
2 suppliers
Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details