Pasternack RF Amplifiers PE15A3290

Description
2.5 dB NF, 13 dBm P1dB, 2 GHz to
Request a Quote Datasheet
Description
2.5 dB NF, 13 dBm P1dB, 2 GHz to
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A3290-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A3290-ND
RF Amplifiers 6099-PE15A3290-ND
2.5 dB NF, 13 dBm P1dB, 2 GHz to

2.5 dB NF, 13 dBm P1dB, 2 GHz to

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A3290 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A3290
RF and Wireless - RF Amplifiers PE15A3290
2.5 dB NF, 13 dBm P1dB, 2 GHz to

2.5 dB NF, 13 dBm P1dB, 2 GHz to

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A3290-ND PE15A3290
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 8000 MHz 2000 to 8000 MHz
Minimum Gain 12.5 dB ? to 12.5 dB
Maximum Gain 12.5 dB 12.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - AWL9924RS34P8 - 862707-AWL9924RS34P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LPCC (4x4)
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-16000-40000-20-35 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 16000 to 40000 MHz
Minimum Gain 18 dB
View Details
RF/IF and RFID - RF Amplifiers - 1049199-BGC100GN6E6327XTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 600 to 2700 MHz
Package Type Surface Mount; 6-XFDFN
View Details
2 suppliers