Pasternack RF Amplifiers PE15A3275

Description
2.9 dB NF, 11 dBm P1dB, 29 GHz t
Request a Quote Datasheet
Description
2.9 dB NF, 11 dBm P1dB, 29 GHz t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 6099-PE15A3275-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
6099-PE15A3275-ND
RF Amplifiers 6099-PE15A3275-ND
2.9 dB NF, 11 dBm P1dB, 29 GHz t

2.9 dB NF, 11 dBm P1dB, 29 GHz t

Buy Now Datasheet
RF and Wireless - RF Amplifiers - PE15A3275 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Amplifiers
PE15A3275
RF and Wireless - RF Amplifiers PE15A3275
2.9 dB NF, 11 dBm P1dB, 29 GHz t

2.9 dB NF, 11 dBm P1dB, 29 GHz t

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Amplifiers RF Amplifiers
Product Number 6099-PE15A3275-ND PE15A3275
Product Name RF Amplifiers RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar, VSAT
Frequency Range 29000 to 36000 MHz 29000 to 36000 MHz
Minimum Gain 20 dB ? to 20 dB
Maximum Gain 20 dB 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - CA3006/3 - 865723-CA3006/3 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-5-12
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-1000-6000-15-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 6000 MHz
Minimum Gain 15 dB
View Details
RF and Wireless - RF Amplifiers - BGA420E6433 - Acme Chip Technology Co., Limited
Specs
Frequency Range 0.0 to 3000 MHz
Minimum Gain ? to 13 dB
Maximum Gain 13 dB
View Details